AFNOR - NF M88-114

Road tankers. Transportation of liquefied gases. Internal stop and safety obturator. Nominal diameters dn 50, dn 80 and dn 100 for service pressure between 4 bar and 40 bar.

active, Most Current
Organization: AFNOR
Publication Date: 1 June 1982
Status: active
Page Count: 2
ICS Code (Protection against dangerous goods): 13.300
ICS Code (Vessels and containers mounted on vehicles): 23.020.20

Document History

NF M88-114
June 1, 1982
Road tankers. Transportation of liquefied gases. Internal stop and safety obturator. Nominal diameters dn 50, dn 80 and dn 100 for service pressure between 4 bar and 40 bar.
A description is not available for this item.
Advertisement