FORD - ESF-M3D121-A2

UNSATURATED POLYESTER (UP), GLASS FIBER REINFORCED, BULK MOLDING COMPOUND (BMC) ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 17 November 2004
Status: active
Page Count: 2
scope:

The materials defined by these specifications are glass fiber reinforced thermoset polyester resin premixes. These materials have high strength, are self-extinguishing, and have a relatively high heat deflection temperature values.

Document History

ESF-M3D121-A2
November 17, 2004
UNSATURATED POLYESTER (UP), GLASS FIBER REINFORCED, BULK MOLDING COMPOUND (BMC) ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are glass fiber reinforced thermoset polyester resin premixes. These materials have high strength, are self-extinguishing, and have a relatively high...
September 15, 1988
UNSATURATED POLYESTER (UP), GLASS FIBER REINFORCED, BULK MOLDING COMPOUND (BMC)
1. SCOPE: The materials defined by these specifications are glass fiber reinforced thermoset polyester resin premises. These materials have high strength, are self-extinguishing, and have a...

References

Advertisement