IEC/PAS 61169-4
Radio-frequency connectors– Part 4: Sectional specification – Radio-frequency coaxial connectors with inner diameter of outer conductor 16 mm (0,63 in) with screw lock – Characteristic impedance 50 ohms (type 7-16)
| Organization: | IEC |
| Publication Date: | 1 May 2006 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Conduits for electrical purposes): | 29.120.10 |
scope:
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type 7-16 r.f. coaxial connectors with screw lock.
The connectors are normally used with 50 Ω flexible and semi-rigid r.f. cables for middle power applications in an operating frequency range up to 7,5 GHz.
It describes the interface dimensions for general-purpose grade 2 connectors, dimensional details for standard test connectors, grade 0, together with gauging information and the mandatory tests selected from IEC 61169-1 applicable to all DS relating to type 7-16 connectors.
This specification indicates the recommended performance characteristics to be considered when writing a DS and covers test schedules and inspection requirements.
Document History