CEN - EN 4321

Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated - Classification: 1 550 MPa (at ambient temperature) / 650 degrees C

active, Most Current
Organization: CEN
Publication Date: 1 November 2004
Status: active
Page Count: 12
ICS Code (Bolts, screws, studs): 49.030.20

Document History

EN 4321
November 1, 2004
Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated - Classification: 1 550 MPa (at ambient temperature) / 650 degrees C
A description is not available for this item.
January 1, 2003
Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in heat resisting nickelbase alloy NI-PH2601 (Inconel 718), silver plated Classification: 1 550 MPa (at ambient temperature)/650 degrees celsius
A description is not available for this item.
Advertisement