ASTM International - ASTM D6566-00

Standard Test Method for Measuring Mass per Unit Area of Turf Reinforcement Mats

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 2000
Status: inactive
Page Count: 2
ICS Code (Plant growing): 65.020.20
scope:

1.1 This test method covers an index to the determination of mass per unit area of all turf reinforcement mats.

1.2 The values stated in SI units or other units shall be regarded separately as standard. The values stated in parentheses are provided for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2023
Standard Test Method for Measuring Mass Per Unit Area of Turf Reinforcement Mats
5.1 This test method is used to determine if the turf reinforcement mat meets specifications for mass per unit area. This test method can be used for quality control to determine specimen...
February 1, 2018
Standard Test Method for Measuring Mass Per Unit Area of Turf Reinforcement Mats
5.1 This test method is used to determine if the turf reinforcement mat meets specifications for mass per unit area. This test method can be used for quality control to determine specimen...
January 1, 2017
Standard Test Method for Measuring Mass per Unit Area of Turf Reinforcement Mats
5.1 This test method is used to determine if the turf reinforcement mat meets specifications for mass per unit area. This test method can be used for quality control to determine specimen...
May 1, 2014
Standard Test Method for Measuring Mass per Unit Area of Turf Reinforcement Mats
5.1 This test method is used to determine if the turf reinforcement mat meets specifications for mass per unit area. This test method can be used for quality control to determine specimen...
July 1, 2012
Standard Test Method for Measuring Mass per Unit Area of Turf Reinforcement Mats
5.1 This test method is used to determine if the turf reinforcement mat meets specifications for mass per unit area. This test method can be used for quality control to determine specimen...
June 1, 2006
Standard Test Method for Measuring Mass per Unit Area of Turf Reinforcement Mats
This test method is used to determine if the turf reinforcement mat meets specifications for mass per unit area. This test method can be used for quality control to determine specimen conformance....
ASTM D6566-00
June 10, 2000
Standard Test Method for Measuring Mass per Unit Area of Turf Reinforcement Mats
1.1 This test method covers an index to the determination of mass per unit area of all turf reinforcement mats. 1.2 The values stated in SI units or other units shall be regarded separately as...
Advertisement