DS/EN 61921
Power capacitors - Low-voltage power factor correction banks
| Organization: | DS |
| Publication Date: | 26 March 2004 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Power capacitors): | 31.060.70 |
scope:
This International standard is applicable to low voltage a.c. capacitor banks intended to be used for power factor correction purposes, equipped with a built-in switchgear and controlgear apparatus capable of connecting to or disconnecting from the mains part(s) of the bank with the aim to correct its power factor. Low voltage power factor correction banks if not otherwise indicated hereinafter and where applicable shall comply with the requirements of IEC 60439-1 and to those of IEC 60439-3.
Document History