DIN 6623-2

Vertical double-wall steel tanks with less than 1000 litre capacity, for the above ground storage of flammable and non-flammable water polluting liquids

inactive
Organization: DIN
Publication Date: 1 September 1989
Status: inactive
Page Count: 4
ICS Code (Stationary containers and tanks): 23.020.10

Document History

June 1, 2017
Vertical steel tanks with less than 1 000 litre capacity, for the above ground storage of liquids - Part 2: Doublewall
Diese Norm gilt für stehende Behälter nach DIN 6623-1, die einen zusätzlichen, in sich abgeschlossenen Außenbehälter aus Stahl haben (doppelwandig), der mindestens bis zur Höhe des zulässigen...
October 1, 2016
Vertical steel tanks with less than 1000 litre capacity, for the above ground storage of liquids - Part 2: Doublewall
A description is not available for this item.
DIN 6623-2
September 1, 1989
Vertical double-wall steel tanks with less than 1000 litre capacity, for the above ground storage of flammable and non-flammable water polluting liquids
A description is not available for this item.
Advertisement