ASTM International - ASTM B664-90(2012)
Standard Specification for 80 % Silver-20 % Graphite Sliding Contact Material
| Organization: | ASTM International |
| Publication Date: | 1 May 2012 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Other non-ferrous metals and their alloys): | 77.120.99 |
scope:
1.1 This specification defines the criteria for composition and other requirements for brushes with a nominal silver content of 80 %, by weight, with the balance being substantially graphite.
1.2 The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar will all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
abstract:
This specification defines the criteria for composition and other requirements for sliding contact materials or brushes with a nominal composition by weight of 20% silver and 80% graphite.... View More
Document History