DS/ETS 300597

European digital cellular telecommunications system (Phase 2) - Inband control of remote transcoders and rate adaptors (GSM 08.60)

inactive
Organization: DS
Publication Date: 31 January 1995
Status: inactive
scope:

When 64 kbit/s traffic channels are used on the A-bis interface the speech shall be coded according to CCITT Rec.G.711 and the data adaption shall be as specified in TS GSM 04.21 and TS. GSM 08.20. In the case where sub-64 kbit/s traffic channels are used, then this specification shall apply for frame structure and for control of remote transcoders and additional rate adaptors.

Document History

October 2, 1998
Digital cellular telecommunications system (Phase 2) - Inband control of remote transcoders and rate adaptors for Enhanced Full Rate (EFR) and full rate traffic channels (GSM 08.60 version 4.4.1)
When 64 kbit/s traffic channels are used on the Abis interface, the speech shall be coded according to CCITT Recommendation G.711 and the data rate adaptation shall be as specified in GSM 04.21 and...
February 16, 1996
European digital cellular telecommunications system (Phase 2) - Inband control of remote transcoders and rate adaptors for full rate traffic channels - (GSM 08.60)
When 64 kbit/s traffic channels are used on the Abis interface the speech shall be coded according to CCITT Recommendation G.711 and the data rate adaption shall be as specified in TS GSM 04.21 and...
DS/ETS 300597
January 31, 1995
European digital cellular telecommunications system (Phase 2) - Inband control of remote transcoders and rate adaptors (GSM 08.60)
When 64 kbit/s traffic channels are used on the A-bis interface the speech shall be coded according to CCITT Rec.G.711 and the data adaption shall be as specified in TS GSM 04.21 and TS. GSM 08.20....
Advertisement