NPFC - MIL-DTL-25677/1

ADAPTER, PRESSURE LUBRICATING OIL SERVICING, AIRCRAFT

inactive
Buy Now
Organization: NPFC
Publication Date: 11 December 1998
Status: inactive
Page Count: 3
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification and MIL-DTL-25677. TABLE I. Dimensions, weight, flow rate, and pressure drop.

Part Tubing A B C D F Weight When used with MIL-DTL- 25677/3 ----------------------------------------------- number OD +.002 +.002 +.007 ±.002 +.031 MAX Nozzle Flow rate Press −.000 −.000 −.005 −.000 lb Part MIN with drop number −45°F oil MAX (gpm) (psi) -------------------------------------------------------------------------------------------------------------------------------------- MS24476-1 .500 .580 1.000 1.212 .687 .219 .25 MS24475-1 1.0 35 MS24476-2 .750 .812 1.438 1.562 1.000 .500 .50 MS24475-2 1.0 20

Document History

August 29, 2019
Adapter, Pressure Lubricating Oil Servicing, Aircraft
A description is not available for this item.
October 3, 2014
ADAPTER, PRESSURE LUBRICATING OIL SERVICING, AIRCRAFT
A description is not available for this item.
December 6, 2012
Adapter, Pressure Lubricating Oil Servicing, Aircraft
A description is not available for this item.
November 4, 2004
ADAPTER, PRESSURE LUBRICATING OIL SERVICING, AIRCRAFT
A description is not available for this item.
December 17, 2002
ADAPTER, PRESSURE LUBRICATING OIL SERVICING, AIRCRAFT
A description is not available for this item.
June 24, 2002
ADAPTER, PRESSURE LUBRICATING OIL SERVICING, AIRCRAFT
A description is not available for this item.
August 15, 2001
ADAPTER, PRESSURE LUBRICATING OIL SERVICING, AIRCRAFT
A description is not available for this item.
MIL-DTL-25677/1
December 11, 1998
ADAPTER, PRESSURE LUBRICATING OIL SERVICING, AIRCRAFT
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
Advertisement