DLA - SMD-5962-88519

MICROCIRCUIT, LINEAR, HIGH CURRENT SOURCE DRIVERS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 28 July 1988
Status: inactive
Page Count: 9
scope:

This drawing describes: device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 UDS2981 High current source drivers 02 UDS2983 High current source drivers

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline V D-6 (18-lead, .960" × .310" × .200"), dual-in-line package

Supply voltage (VS): Device type 01 - - - - - - - - - - - - - - - - - - 50 V dc Device type 02 - - - - - - - - - - - - - - - - - - 80 V dc Continuous collector current (IOUT) - - - - - - - - - −500 mA Input voltage range (VIN): Device types 01 and 02 - - - - - - - - - - - - - 15 V dc Output voltage (VOUT): Device type 01 - - - - - - - - - - - - - - - - - 50 V dc Device type 02 - - - - - - - - - - - - - - - - - 80 V dc Storage temperature range - - - - - - - - - - - - - - −65 to +150°C Maximum power dissipation (PD any one driver) - - - - 1.1 W Lead temperature (soldering, 10 seconds) - - - - - - +260°C Thermal resistance, junction-to-case (θJC) - - - - - 28°C/W Thermal resistance, junction-to-ambient (θJA) - - - - 75°C/W Junction temperature (TJ) - - - - - - - - - - - - - - +175°C

Supply voltage range (VS): Device type 01 - - - - - - - - - - - - - - - - - - 5 V dc to 50 V dc Device type 02 - - - - - - - - - - - - - - - - - - 35 V dc to 80 V dc Ambient operating temperature range (TA) - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

November 13, 2006
MICROCIRCUIT, LINEAR, HIGH CURRENT SOURCE DRIVERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-88519
July 28, 1988
MICROCIRCUIT, LINEAR, HIGH CURRENT SOURCE DRIVERS, MONOLITHIC SILICON
This drawing describes: device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement