DS/IEC 684-3-240/243
Specification for flexible insulating sleeving - Part 3: Specification requirements for individual types of sleeving - Sheets 240 to 243: Heat-shrinkable PTFE sleeving
inactive, Most Current
| Organization: | DS |
| Publication Date: | 5 March 1993 |
| Status: | inactive |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
The standard gives requirements for heat-shrinkable PTFE sleeving available in expanded bore sizes up to 12 mm as supplied in the low shrink ratio and up to 100 mm as supplied in the high shrink ratio.
Document History
DS/IEC 684-3-240/243
March 5, 1993
Specification for flexible insulating sleeving - Part 3: Specification requirements for individual types of sleeving - Sheets 240 to 243: Heat-shrinkable PTFE sleeving
The standard gives requirements for heat-shrinkable PTFE sleeving available in expanded bore sizes up to 12 mm as supplied in the low shrink ratio and up to 100 mm as supplied in the high shrink...