ETSI - EN 301 681
Satellite Personal Communications Networks (S-PCN); Mobile Earth Stations (MESs), Including Handheld Earth Stations, for S-PCN in the 1,5/1,6 GHz Bands, Providing Voice and/or Data Communications under the Mobile Satellite Service (MSS)
| Organization: | ETSI |
| Publication Date: | 1 December 1999 |
| Status: | inactive |
| Page Count: | 44 |
scope:
The present document sets out the minimum performance requirements and technical characteristics of Mobile Earth Stations (MES) with both transmit and receive capabilities for operation in a Satellite Personal Communication Network (S-PCN) in one or more of the Mobile Satellite Service (MSS) frequency bands.
An S-PCN MES may be handheld, portable, vehicle-mounted, host connected, semi-fixed or fixed equipment, or may be an element in a multi-mode terminal; it may consist of a number of modules with associated connections and user interface, or may be a self contained single unit.
If the MES is an element in a multi-mode terminal, unless otherwise stated in the present document, its requirements apply only to the S-PCN MES element of the terminal operating in one or more of the MSS frequency bands.
The requirements of the present document are divided in two major categories:
unwanted emission limits: to protect other radio services from harmful interference generated by the MES in normal use;
MES Control and Monitoring Functions (CMF): to protect other radio services from unwanted transmissions from the MES. The CMF in each MES is capable of answering to commands from the Network Control Facilities (NCF) for its S-PCN.
NOTE: The requirements for NCF for S-PCN are contained in EN 301 682 [2].
Document History