DLA - SMD-5962-93118 REV A

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, SERIALLY CONTROLLED ACCESS NETWORK, TRANSPARENT LATCH WITH THREE-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 30 December 1993
Status: inactive
Page Count: 28
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 SCAN18373T Serially controlled access network, transparent latch with three-state outputs, TTL compatible inputs

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835, and as follows:

Outline letter Descriptive designator Terminals Package style X GDFP1-F56 56 Flat pack

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage range (VIN) - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage range (VOUT) - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC input clamp current (IIK): VIN = −0.5 V - - - - - - - - - - - - - - - - - - - - - −20 mA VIN = VCC + 0.5 V - - - - - - - - - - - - - - - - - - - +20 mA DC output clamp current (IOK): VOUT = −0.5 V - - - - - - - - - - - - - - - - - - - - −20 mA VOUT = VCC + 0.5 V - - - - - - - - - - - - - - - - - - +20 mA DC output source/sink current (IOL) - - - - - - - - - - - ±70 mA DC VCC or GND current (ICC, IGND) - - - - - - - - - - - - ±1330 mA 4/ Storage temperature range (TSTG) - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - - +175°C Maximum power dissipation (PD)- - - - - - - - - - - - - - 750 mW

Supply voltage range (VCC)- - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Input voltage range (VIN) - - - - - - - - - - - - - - - - +0.0 V dc to VCC Output voltage range (VOUT) - - - - - - - - - - - - - - - +0.0 V dc to VCC Maximum low level input voltage (VIL) - - - - - - - - - - 0.8 V Minimum high level input Voltage (VIH)- - - - - - - - - - 2.0 V Case operating temperature range (TC) - - - - - - - - - - −55°C to +125°C Minimum input edge rate (ΔV/Δt) - - - - - - - - - - - - - 125 mV/ns (VIN from 0.8 V to 2.0 V or from 2.0 V to 0.8 V) Maximum high level output current (IOH) - - - - - - - - - −24 mA Maximum low level output current (IOL - - - - - - - - - - 48 mA

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - - XX percent 5/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

January 17, 2024
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, SERIALLY CONTROLLED ACCESS NETWORK, TRANSPARENT LATCH WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
November 29, 2017
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, SERIALLY CONTROLLED ACCESS NETWORK, TRANSPARENT LATCH WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
September 23, 2011
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, SERIALLY CONTROLLED ACCESS NETWORK, TRANSPARENT LATCH WITH THREE-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
July 14, 1994
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, SERIALLY CONTROLLED ACCESS NETWORK, TRANSPARENT LATCH WITH THREE-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-93118 REV A
December 30, 1993
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, SERIALLY CONTROLLED ACCESS NETWORK, TRANSPARENT LATCH WITH THREE-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
November 26, 1993
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, SERIALLY CONTROLLED ACCESS NETWORK, TRANSPARENT LATCH WITH THREE-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
A description is not available for this item.
Advertisement