DIN 65281
Aerospace series - Nuts, hexagon, thin, with MJ thread, corrosion-resisting steel, classification: 1100 MPa/315 °C/425 °C
| Organization: | DIN |
| Publication Date: | 1 November 2005 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This standard specifies the characteristics of nuts, hexagon, thin, with MJ thread, corrosion-resisting steel, used together with screws and bolts of ≤ 1 100 MPa nominal tensile strength for temperatures up to 315 °C with surface treatment according to code letter D and those for temperatures up to 425 °C with surface treatment according to code letter U, only subjected to shear loads and not subjected to tensile loads, for aerospace applications.
Document History