CSA - CAN/CSA-ISO/IEC-8613-1

Information Technology - Open Document Architecture (ODA) and Interchange Format: Introduction and General Principles

inactive
Organization: CSA
Publication Date: 1 December 1995
Status: inactive
Page Count: 87
scope:

The purpose of the ITLJ-T Rec. T.410-Series I ISO/IEC 8613 is to facilitate the interchange of documents.

In the context of these Recommendations I International Standards, documents are to be items such as memoranda, letters, invoices, forms and reports, which may include pictures and tabular material. The content elements used within the documents may include graphic characters, raster graphics elements, and geometric graphics elements, ail potentially within one document.

NOTE - These Recommendations i International Standards are designed to allow for extensions, including hypermedia features, spreadsheets and additional types of content such as audio and video.

In addition to content types defined in these Recommendations 1 International Standards, ODA also provides for arbitrary content types to be included in documents.

These Recommendations I International Standards apply to the interchange of documents by means of data communications or the exchange of storage media.

These Recommendations I International Standards provide for the interchange of documents for either or both of the following purposes:

- to allow presentation as intended by the originator;

- to allow processing, such as editing and reformatting.

The composition of a document in interchange can take several forms:

- formatted form, allowing presentation of the document;

- processable form, allowing processing of the document;

formatted processable form, allowing both presentation and processing of the document. 

These Recommendations I International Standards also provide for the interchange of ODA information structures used for the processing of interchanged documents.

This ITU-T Recommendation I International Standard:

- introduces this ITU-T T.410-Series of Recommendations I ISOíIEC 8613 as a whole;

- gives the references necessary for the ITU-T T.410-Series of Recommendations I ISOíIEC 8613;

- defines terms used in the context of the ITü-T T.410-Series of Recommendations I ISOíIEC 8613;

- presents the concepts of the document architecture;

- gives an overview of the ITU-T T.410-Series of Recommendations I ISO/EC 8613; describes the inter-dependencies of the ITü-T T.410-Series of Recommendations I ISOíIEC 8613;

- defines conformance to the ITü-T T.410-Series of Recommendations I ISOíIEC 8613;

gives rules for defining document application profiles.

 

 

 

Document History

CAN/CSA-ISO/IEC-8613-1
December 1, 1995
Information Technology - Open Document Architecture (ODA) and Interchange Format: Introduction and General Principles
The purpose of the ITLJ-T Rec. T.410-Series I ISO/IEC 8613 is to facilitate the interchange of documents. In the context of these Recommendations I International Standards, documents are to be items...
December 1, 1995
Information Technology - Open Document Architecture (ODA) and Interchange Format: Introduction and General Principles
The purpose of the ITU-T Rec. T.410-Series I ISO/IEC 8613 is to facilitate the interchange of documents. In the context of these Recommendations I International Standards, documents are to be items...
January 1, 1995
Information technology — Open Document Architecture (ODA) and Interchange Format: Introduction and general principles
The purpose of the ITU-T Rec. T.410-Series | ISO/IEC 8613 is to facilitate the interchange of documents. In the context of these Recommendations | International Standards, documents are to be items...
January 1, 1995
Information Technology - Open Document Architecture (ODA) and Interchange Format: Introduction and General Principles
The purpose of the ITU-T Rec. T.410-Series | ISO/IEC 8613 is to facilitate the interchange of documents. In the context of these Recommendations | International Standards, documents are to be items...

References

Advertisement