DIN EN 61076-4-102
Connectors with assessed quality, for use in d.c., low-frequency analogue and in digital high speed data applications - Part 4: Printed board connectors; Section 102: Detail specification for two-part single-pole connectors, for multiple uses on plug-in units, with pre-centring, coding and early mating features, having a metric grid in accordance with IEC 60917 (IEC 61076-4-102:1997); German version EN 61076-4-102:1997
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 October 1997 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
Document History
DIN EN 61076-4-102
October 1, 1997
Connectors with assessed quality, for use in d.c., low-frequency analogue and in digital high speed data applications - Part 4: Printed board connectors; Section 102: Detail specification for two-part single-pole connectors, for multiple uses on plug-in units, with pre-centring, coding and early mating features, having a metric grid in accordance with IEC 60917 (IEC 61076-4-102:1997); German version EN 61076-4-102:1997
A description is not available for this item.