FORD WSD-M2D363-A2

FLUOROELASTOMER (FKM), HIGH HEAT AND COMPRESSION STRESS RELAXATION RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 13 September 2004
Status: inactive
Page Count: 3
scope:

The material described by this specification is a fluoroelastomer compound with good long-term resistance to hot air and hot oil up to 175 °C and can withstand peak temperatures up to 210 °C. The material has excellent resistance to compressive stress relaxation at temperatures up to 175 °C.

Document History

August 31, 2016
FLUOROELASTOMER (FKM), HIGH HEAT AND COMPRESSION STRESS RELAXATION RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material described by this specification is a fluoroelastomer compound with good long-term resistance to hot air and hot oil up to 175 °C and can withstand peak temperatures up to 210 °C. The...
FORD WSD-M2D363-A2
September 13, 2004
FLUOROELASTOMER (FKM), HIGH HEAT AND COMPRESSION STRESS RELAXATION RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material described by this specification is a fluoroelastomer compound with good long-term resistance to hot air and hot oil up to 175 °C and can withstand peak temperatures up to 210 °C. The...
February 27, 1992
FLUOROELASTOMER (FKM), HIGH HEAT AND COMPRESSION STRESS RELAXATION RESISTANT
1. SCOPE The material described by this specification is a fluoroelastomer compound with good long-term resistance to hot air and hot oil up to 175 °C and can withstand peak temperatures up to 210...

References

Advertisement