DS/EN 60269-3
Low-voltage fuses - Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household and similar applications)
inactive
| Organization: | DS |
| Publication Date: | 27 July 1995 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
scope:
Applies to "gG" fuses used by unskilled persons for domestic and similar applications with rated currents not exceeding 100 A and rated voltages not exceeding 500 V a.c. Replaces IEC 88.
Document History
March 19, 2004
Low-voltage fuses - Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household and similar applications)
Applies to "gG" fuses used by unskilled persons for domestic and similar applications with rated currents not exceeding 100 A and rated voltages not exceeding 500 V a.c. Replaces IEC 88.
DS/EN 60269-3
July 27, 1995
Low-voltage fuses - Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household and similar applications)
Applies to "gG" fuses used by unskilled persons for domestic and similar applications with rated currents not exceeding 100 A and rated voltages not exceeding 500 V a.c. Replaces IEC 88.