DLA - SMD-5962-90829 REV A

MICROCIRCUIT, DIGITAL, MIL-STD-1553, SINGLE CHANNEL 12-VOLT DRIVER-RECEIVER, HYBRID

inactive
Organization: DLA
Publication Date: 10 March 1992
Status: inactive
Page Count: 21
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Coupling transformer turns ratio Device type Generic number Circuit function Transformer Direct Single channel, driver-receiver 01 FC155371 (receiver idle normally low) 1.66:1 1.2:1 02 FC155372 (receiver idle normally high) 1.66:1 1.2:1 03 ARX3420 (receiver idle normally low) 1.41:1 1:1 04 ARX3424 (receiver idle normally high) 1.41:1 1:1 05 NHI-1531 (receiver idle normally low) 1.77:1 1.25:1 06 NHI-1545 (receiver idle normally high) 1.77:1 1.25:1 07 CT1589M (receiver idle normally low) 1.2:1 1:1 08 CT1589I (receiver idle normally high) 1.2:1 1:1

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X See figure 1 (24-lead, 1.40" × .805" × .200") dual-in-line package Y See figure 1 (24-lead, 1.27" × .700" × .215") dual-in-line package (bathtub) U See figure 1 (24-lead, 1.26" × .620" × .200") dual-in-line package T See figure 1 (24-lead, 1.275" × .775" × .175") flat package

The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specification when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage: VCC - - - - - - - - - - - - - - - - - - - - - - - - - - - - - −0.3 V dc to +18 V dc VEE (device types 01, 02, 03, 04, 07, and 08) - - - - - - - - +0.3 V dc to −18 V dc VCC1 - - - - - - - - - - - - - - - - - - - - - - - - - - - - −0.3 V dc to +7 V dc Logic input voltage - - - - - - - - - - - - - - - - - - - - - - −0.3 V dc to VCC1 Receiver differential voltage - - - - - - - - - - - - - - - - - 40 Vp−p Receiver common mode voltage - - - - - - - - - - - - - - - - - −10 V dc to +10 V dc Driver peak output current: Device types 01, 02, 05, 06, 07, and 08 - - - - - - - - - - - 200 mA Device types 03 and 04 - - - - - - - - - - - - - - - - - - - 350 mA Power dissipation (PD) at TC = +125°C: Device types 01, 02, 07, and 08 - - - - - - - - - - - - - - - 3.816 W Device types 03 and 04 - - - - - - - - - - - - - - - - - - - 1.591 W Device types 05 and 06 - - - - - - - - - - - - - - - - - - - 0.70 W Storage temperature range - - - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - - +300°C Junction temperature (TJ): Device types 01, 02, 05, 06, 07, and 08 - - - - - - - - - - - +160°C Device types 03 and 04 - - - - - - - - - - - - - - - - - - - +167°C 1/ Thermal resistance, junction to case (ΘJC): Device types 01, 02, 05, and 06 - - - - - - - - - - - - - - - 18°C/W Device types 03 and 04 - - - - - - - - - - - - - - - - - - - 88°C/W Device types 07 and 08 - - - - - - - - - - - - - - - - - - - 60°C/W Thermal resistance, junction to ambient (ΘJA): Device types 01, 02, 05, 06, 07, and 08 - - - - - - - - - - - −35°C/W Device types 03 and 04 - - - - - - - - - - - - - - - - - - - 118°C/W

Supply Voltage: VCC (device types 01, 02, 05, and 06) - - - - - - - - - - - - +11.2 V dc to +12.6 V dc VCC (device types 03, 04, 07, and 08) - - - - - - - - - - - - +11.4 V dc to +12.6 V dc VEE (device types 01 and 02) - - - - - - - - - - - - - - - - −11.2 V dc to −12.6 V dc VEE (device types 03, 04, 07, and 08) - - - - - - - - - - - - −11.4 V dc to −12.6 V dc VCC1 - - - - - - - - - - - - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Logic input voltage - - - - - - - - - - - - - - - - - - - - - - 0 V dc to +5 V dc Receiver differential voltage - - - - - - - - - - - - - - - - - 30 Vp−p Receiver common mode voltage - - - - - - - - - - - - - - - - - −10 V dc to +10 V dc Driver peak output current: Device types 01, 02, 05, and 06 - - - - - - - - - - - - - - - 220 mA Device types 03 and 04 - - - - - - - - - - - - - - - - - - - 350 mA Serial data rate - - - - - - - - - - - - - - - - - - - - - - - 1.0 MHz maximum Junction temperature (TJ): Device types 01, 02, 05, 06, 07, and 08 - - - - - - - - - - - +150°C Device types 03 and 04 - - - - - - - - - - - - - - - - - - - +167°C 1/ Case operating temperature range (TC) - - - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

April 20, 2020
MICROCIRCUIT, HYBRID, DIGITAL, MIL-STD-1553, SINGLE CHANNEL, 12 VOLT DRIVER-RECEIVER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
February 19, 2015
MICROCIRCUIT, HYBRID, DIGITAL, MIL-STD-1553, SINGLE CHANNEL, 12 VOLT DRIVER-RECEIVER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 2, 2007
MICROCIRCUIT, HYBRID, DIGITAL, MIL-STD-1553, SINGLE CHANNEL, 12 VOLT DRIVER-RECEIVER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 20, 2007
MICROCIRCUIT, HYBRID, DIGITAL, MIL-STD-1553, SINGLE CHANNEL, 12 VOLT DRIVER-RECEIVER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-90829 REV A
March 10, 1992
MICROCIRCUIT, DIGITAL, MIL-STD-1553, SINGLE CHANNEL 12-VOLT DRIVER-RECEIVER, HYBRID
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
February 6, 1991
MICROCIRCUIT, DIGITAL, MIL-STD-1553, SINGLE CHANNEL 12-VOLT DRIVER-RECEIVER, HYBRID
A description is not available for this item.
Advertisement