BSI - BS 9612 N004

Detail specification for cold welded seal quartz crystal units for oscillator applications - DN, 47 U/2, DQ and DP enclosures, 0.8 to 20 MHz and 3.0 to 30 MHz frequency ranges - Fundamental thickness-shear mode, AT-cut, for operation over wide temperature ranges (non-temperature controlled) - Full assessment level

inactive
Buy Now
Organization: BSI
Publication Date: 15 October 1977
Status: inactive
Page Count: 16
ICS Code (Piezoelectric devices): 31.140
scope:

Ratings, characteristics and inspection requirements.

Document History

BS 9612 N004
October 15, 1977
Detail specification for cold welded seal quartz crystal units for oscillator applications - DN, 47 U/2, DQ and DP enclosures, 0.8 to 20 MHz and 3.0 to 30 MHz frequency ranges - Fundamental thickness-shear mode, AT-cut, for operation over wide temperature ranges (non-temperature controlled) - Full assessment level
Ratings, characteristics and inspection requirements.

References

Advertisement