DS/EN 12373-11
Aluminium and aluminium alloys - Anodizing - Part 11: Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20°, 45°, 60° or 85°
inactive, Most Current
| Organization: | DS |
| Publication Date: | 21 December 2000 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
This part of this European Standard specifies methods for the measurement of specular reflectance and specular gloss of flat samples of anodized aluminium using geometries of 20° (method A), 45° (method B), 60° (method C), and 85° (method D), and of specular reflectance by an additional 45° method (method E) employing a narrow acceptance angle.
Document History
DS/EN 12373-11
December 21, 2000
Aluminium and aluminium alloys - Anodizing - Part 11: Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20°, 45°, 60° or 85°
This part of this European Standard specifies methods for the measurement of specular reflectance and specular gloss of flat samples of anodized aluminium using geometries of 20° (method A), 45°...