DIN EN 300324-1

V interfaces at the digital Local Exchange (LE) - V5.1 interface for the support of Access Network (AN) - Part 1: V5.1 interface specification (Endorsement of the English version EN 300324-1 V 2.1.1 (2000-04) as German standard)

active, Most Current
Organization: DIN
Publication Date: 1 September 2001
Status: active
Page Count: 1
ICS Code (Switching and signalling systems): 33.040.30

Document History

DIN EN 300324-1
September 1, 2001
V interfaces at the digital Local Exchange (LE) - V5.1 interface for the support of Access Network (AN) - Part 1: V5.1 interface specification (Endorsement of the English version EN 300324-1 V 2.1.1 (2000-04) as German standard)
A description is not available for this item.
October 1, 2000
V interfaces at the digital Local Exchange (LE) - V5.1 interface for the support of Access Network (AN) - Part 1: V5.1 interface specification (Endorsement of the English version EN 300324-1 V 1.2.3 (1999-06) as German standard)
A description is not available for this item.
Advertisement