BSI - BS 3974-1
Specification for pipe supports. Part 1: Pipe hangers, slider and roller type supports
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 23 July 1974 |
| Status: | inactive |
| Page Count: | 60 |
| ICS Code (Other pipeline components): | 23.040.99 |
scope:
Covers requirements for the design and manufacture of components for pipe hangers , slider and roller type supports for uninsulated and insulated steel and cast iron pipes of nominal size 15 mm to 160 mm used for transporting fluids within the temperature range -20°C to +470°C.
Document History
BS 3974-1
July 23, 1974
Specification for pipe supports. Part 1: Pipe hangers, slider and roller type supports
Covers requirements for the design and manufacture of components for pipe hangers , slider and roller type supports for uninsulated and insulated steel and cast iron pipes of nominal size 15 mm to...