FORD - WSS-M21P35-A2

WAX COATING PERFORMANCE, CORROSION PROTECTION, AUTOMOTIVE CAVITIES, ODOR APPROVED ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 7 December 2005
Status: inactive
Page Count: 4
scope:

These specifications define the performance requirements of corrosion protective waxes for vehicle cavities. Cavity waxes can compensate insufficiencies in the application processes for phosphate, electrocoat, sealer and paint and improve corrosion resistance by penetrating into spot welded joints, clinch/hem flanges and other crevices which are not or only incompletely filled with sealer or adhesive.

Wax according to these specifications is designed for a nominal film thickness of 25 - 40 um. The specification does not restrict the type of material but covers low, medium and high solid conventional waxes as well as water based and solvent free materials.

Document History

November 22, 2021
WAX COATING PERFORMANCE, CORROSION PROTECTION, AUTOMOTIVE CAVITIES, ODOR APPROVED ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements of corrosion protective waxes for vehicle cavities. Cavity waxes can compensate insufficiencies in the application processes for phosphate,...
February 10, 2015
WAX COATING PERFORMANCE, CORROSION PROTECTION, AUTOMOTIVE CAVITIES, ODOR APPROVED ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements of corrosion protective waxes for vehicle cavities. Cavity waxes can compensate insufficiencies in the application processes for phosphate,...
June 24, 2009
WAX COATING PERFORMANCE, CORROSION PROTECTION, AUTOMOTIVE CAVITIES, ODOR APPROVED ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements of corrosion protective waxes for vehicle cavities. Cavity waxes can compensate insufficiencies in the application processes for phosphate,...
WSS-M21P35-A2
December 7, 2005
WAX COATING PERFORMANCE, CORROSION PROTECTION, AUTOMOTIVE CAVITIES, ODOR APPROVED ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements of corrosion protective waxes for vehicle cavities. Cavity waxes can compensate insufficiencies in the application processes for phosphate,...

References

Advertisement