FORD WSK-M4D714-A2

THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO), 27 % MINERAL FILLED MOULDING COMPOUND, PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 8 December 2005
Status: inactive
Page Count: 5
scope:

The material defined by this specification is a rigid thermoplastic polyolefin elastomer (TEO) injection molding compound, 27% mineral (talc) filled. This material requires painting to achieve higher surface requirements.

Document History

September 4, 2012
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO) 27% MINERAL FILLED MOLDING COMPOUND PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a rigid thermoplastic polyolefin elastomer (TEO) injection molding compound, 27% mineral (talc) filled. This material requires painting to achieve higher...
FORD WSK-M4D714-A2
December 8, 2005
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO), 27 % MINERAL FILLED MOULDING COMPOUND, PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a rigid thermoplastic polyolefin elastomer (TEO) injection molding compound, 27% mineral (talc) filled. This material requires painting to achieve higher...
November 2, 1993
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO), 27 % MINERAL FILLED MOULDING COMPOUND, PAINTABLE
1. SCOPE The material defined by this specification is a rigid thermoplastic polyolefin elastomer (TEO) injection molding compound, 27 % mineral (talc) filled. This material requires painting to...

References

Advertisement