DLA - SMD-5962-89446

MICROCIRCUIT, DIGITAL, CMOS, 8-BIT VARIABLE LENGTH SHIFT REGISTERS, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 23 July 1991
Status: active
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 TMC2011V 30 MHz, CMOS 8-bit variable-length (3-18 stages) shift register 02 TMC2111V 30 MHz, CMOS 8-bit variable-length (1-16 stages) shift register

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28 terminal, .460" × .460" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to VDD + 0.5 V dc Applied output voltage range 1/ - - - - - - - - - - - −0.5 V dc to VDD + 0.5 V dc Forced output current range 2/ - - - - - - - - - - - - −3.0 mA to +6.0 mA Output short circuit duration 3/ - - - - - - - - - - - 1.0 second Power dissipation, unloaded (PD) 4/ - - - - - - - - - 330 mW Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - +175°C

Supply voltage range (VDD) - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Clock pulse width, LOW (tPWL) - - - - - - - - - - - - 12 ns minimum Clock pulse width, HIGH (tPWH) - - - - - - - - - - - - 12 ns minimum Data input setup time (tS) see figure 1: Device type 01 - - - - - - - - - - - - - - - - - - 10 ns minimum Device type 02 - - - - - - - - - - - - - - - - - - 12 ns minimum Data input hold time (tH) see figure 1 - - - - - - - - 3 ns minimum Input LOW voltage (VIL) - - - - - - - - - - - - - - - 0.8 V dc maximum Input HIGH voltage (VIH) - - - - - - - - - - - - - - - 2.0 V dc minimum Input HIGH voltage, clock (VIHC) - - - - - - - - - - - 2.4 V dc minimum Output LOW current (IOL) - - - - - - - - - - - - - - - 4.0 mA maximum Output HIGH current (IOH) - - - - - - - - - - - - - - −2.0 mA minimum Operating case temperature range (TC) - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

SMD-5962-89446
July 23, 1991
MICROCIRCUIT, DIGITAL, CMOS, 8-BIT VARIABLE LENGTH SHIFT REGISTERS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement