AFNOR - NF EN 60931-1
Shunt power capacitors of the non-self healing type for A.C. systems having a rated voltage up to and including 1000 V. Part 1 : general. Performance, testing and rating. Safety requirements. Guide for installation and operation
active
| Organization: | AFNOR |
| Publication Date: | 1 April 1997 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Other equipment related to power transmission and distribution networks): | 29.240.99 |
Document History
May 1, 2003
Shunt power capacitors of the non-self-healing type for a.c. systems having a rated voltage up to and including 1 kV - Part 1 : general - Performance, testing and rating - Safety requirements - Guide for installation and operation
A description is not available for this item.
NF EN 60931-1
April 1, 1997
Shunt power capacitors of the non-self healing type for A.C. systems having a rated voltage up to and including 1000 V. Part 1 : general. Performance, testing and rating. Safety requirements. Guide for installation and operation
A description is not available for this item.