BSI - BS EN ISO 8192
Water Quality Part 5: Biological Methods Section 5.7: Test for Inhibition of Oxygen Consumption by Activated Sludge
inactive
| Organization: | BSI |
| Publication Date: | 31 July 1987 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Sewage water): | 13.060.30 |
| ICS Code (Examination of biological properties of water): | 13.060.70 |
scope:
Information on inhibitory or stimulatory effects after a short exposure (up to 180 minutes) of the soluble test material on activated sludge microorganisms. Can also be used to test waste waters.
Document History
August 31, 2007
Water quality - Test for inhibition of oxygen consumption by activated sludge for carbonaceous and ammonium oxidation
A description is not available for this item.
BS EN ISO 8192
July 31, 1987
Water Quality Part 5: Biological Methods Section 5.7: Test for Inhibition of Oxygen Consumption by Activated Sludge
Information on inhibitory or stimulatory effects after a short exposure (up to 180 minutes) of the soluble test material on activated sludge microorganisms. Can also be used to test waste waters.