ASTM International - ASTM D3952-87(1993)

Specification for Rubber Hose Used in Solar Energy Systems (Withdrawn 1997)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1987
Status: inactive
Page Count: 5
scope:

1.1 This specification establishes quality requirements for rubber hose used to convey liquids in solar energy systems. It provides producers, distributors, and users with criteria to evaluate this product. Particular applications may necessitate other requirements that would take precedence over these requirements when specified.

1.2 Annex A1 covers connections of rubber hose to the solar energy system.

1.3 This specification does not include requirements pertaining to the fabrication or installation of the hose.

1.4 This specification does not cover hose made from plastics.

Document History

ASTM D3952-87(1993)
January 1, 1987
Specification for Rubber Hose Used in Solar Energy Systems (Withdrawn 1997)
1.1 This specification establishes quality requirements for rubber hose used to convey liquids in solar energy systems. It provides producers, distributors, and users with criteria to evaluate this...
January 1, 1987
Specification for Rubber Hose Used in Solar Energy Systems
A description is not available for this item.
Advertisement