DS/EN 28064
Information processing - Reels for 12,7 mm (0.5 in) wide magnetic tapes - Sizes 16, 18 and 22
inactive, Most Current
| Organization: | DS |
| Publication Date: | 27 July 1994 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Magnetic tapes): | 35.220.22 |
scope:
This International Standard specifies the characteristics of three sizes of reels for 12,7 mm (0,5 in) wide magnetic tape to allow physical interchangeability of such reels. The sizes are size 16, size 18 and size 22.
Document History
DS/EN 28064
July 27, 1994
Information processing - Reels for 12,7 mm (0.5 in) wide magnetic tapes - Sizes 16, 18 and 22
This International Standard specifies the characteristics of three sizes of reels for 12,7 mm (0,5 in) wide magnetic tape to allow physical interchangeability of such reels. The sizes are size 16,...