DS/EN ISO 14539

Manipulating industrial robots - Object handling with grasp-type grippers - Vocabulary and presentation of characteristics

inactive, Most Current
Organization: DS
Publication Date: 6 June 2002
Status: inactive
Page Count: 46
ICS Code (Industrial robots. Manipulators): 25.040.30
ICS Code (Manufacturing engineering (Vocabularies)): 01.040.25
scope:

This International Standard focuses on the functionalities of end effectors and concentrates on grasptype grippers as defined in 4.1.2.1. This International Standard provides terms to describe object handling and terms of functions, structures, and elements of grasp-type grippers. Annex A, which is informative, provides formats for presenting characteristics of grasp-type grippers. This part can be used in the following ways: a) End effector manufacturers can present the characteristics of their products to robot users. b) Robot users can specify the requirements of end effectors they need. c) Robot users can describe the characteristics of the objects to be handled and of handling the objects in their specific robots applications.

Document History

DS/EN ISO 14539
June 6, 2002
Manipulating industrial robots - Object handling with grasp-type grippers - Vocabulary and presentation of characteristics
This International Standard focuses on the functionalities of end effectors and concentrates on grasptype grippers as defined in 4.1.2.1. This International Standard provides terms to describe object...
Advertisement