IEC 61788-7

Superconductivity – Part 7: Electronic characteristic measurements – Surface resistance of superconductors at microwave frequencies

inactive
Buy Now
Organization: IEC
Publication Date: 1 October 2006
Status: inactive
Page Count: 38
ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): 17.220
ICS Code (Superconductivity and conducting materials): 29.050
scope:

This part of IEC 61788 describes measurement of the surface resistance of superconductors at microwave frequencies by the standard two-resonator method. The object of measurement is the temperature dependence of Rs at the resonant frequency.

The applicable measurement range of surface resistances for this method is as follows:

- Frequency: 8 GHz < f < 30 GHz

- Measurement resolution: 0,01 mΩ at 10 GHz

The surface resistance data at the measured frequency, and that scaled to 10 GHz, assuming the f2 rule for comparison, are reported.

Document History

March 1, 2020
Superconductivity – Part 7: Electronic characteristic measurements – Surface resistance of high‑temperature superconductors at microwave frequencies
This part of IEC 61788 describes measurement of the surface resistance (Rs) of superconductors at microwave frequencies by the standard two-resonator method. The object of measurement is the...
IEC 61788-7
October 1, 2006
Superconductivity – Part 7: Electronic characteristic measurements – Surface resistance of superconductors at microwave frequencies
This part of IEC 61788 describes measurement of the surface resistance of superconductors at microwave frequencies by the standard two-resonator method. The object of measurement is the temperature...
January 1, 2002
Superconductivity – Part 7: Electronic characteristic measurements – Surface resistance of superconductors at microwave frequencies
A description is not available for this item.

References

Advertisement