BSI - BS 4656-28
Accuracy of Machine Tools and Methods of Test - Part 28: Specification for Numerically Controlled Turning Machines up to and Including 1500 mm Turning Diameter
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 August 1988 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Lathes): | 25.080.10 |
| ICS Code (Numerically controlled machines): | 25.040.20 |
scope:
Geometrical and practical tests with corresponding permissible deviations. Reference should be made to BS 3800 in applying the tests.
Document History
BS 4656-28
August 31, 1988
Accuracy of Machine Tools and Methods of Test - Part 28: Specification for Numerically Controlled Turning Machines up to and Including 1500 mm Turning Diameter
Geometrical and practical tests with corresponding permissible deviations. Reference should be made to BS 3800 in applying the tests.
September 30, 1981
Accuracy of machine tools and methods of test. Specification for numerically controlled turning machines up to and including 1500 mm turning diameter
Geometrical tests and corresponding permissible deviations for machines up to and including 1500 mm turning diameter.