DS/ISO 286-1
ISO system of limits and fits - Part 1: Bases of toleran ces, deviations and fits
inactive
| Organization: | DS |
| Publication Date: | 2 July 1990 |
| Status: | inactive |
scope:
The standard gives the bases of the ISO system of limits and fits together with the calculated values of the standardtol erances and fundamental deviations. These values shall be ta ken as authoritative for the application of the system.
Document History
June 24, 1993
ISO system of limits and fits - Part 1: Bases of tolerances, deviations and fits
This part of ISO 286 gives the bases of the ISO system of limits and fits together with the calculated values of the standard tolerances and fundamental deviations. These values shall be taken as...
DS/ISO 286-1
July 2, 1990
ISO system of limits and fits - Part 1: Bases of toleran ces, deviations and fits
The standard gives the bases of the ISO system of limits and fits together with the calculated values of the standardtol erances and fundamental deviations. These values shall be ta ken as...