DLA - DESC-DWG-77043 REV H
MICROCIRCUIT, LINEAR, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 20 July 1989 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 LM124 Quad operational amplifier 02 LM124A Quad operational amplifier
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline A F-1 (14-lead,.280″ × .260″ × .085″), flat package C D-1 (14-lead,.780″ × .310″ × .200″), dual-in-line package D F-2 (14-lead,.390″ × .260″ × .085″), flat package 2 C-2 (20-terminal, .358″ × .358″ × .100″), square chip carrier carrier package
Supply voltage (+V) - - - - - - - - - - - - - - - - 32 V dc relative to ground Differential input voltage (VID) - - - - - - - - - - 32 V dc Input voltage (VIN) - - - - - - - - - - - - - - - - −0.3 V dc to +32 V dc Power dissipation (PD) 1/ - - - - - - - - - - - - - 750 mW Output short circuit to GND (one amplifier) 2/ - - - Continuous Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Junction temperature (TJ)- - - - - - - - - - - - - - +150°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA): Case C - - - - - - - - - - - - - - - - - - - - - - 91°C/W Case D - - - - - - - - - - - - - - - - - - - - - - 126°C/W Case 2 - - - - - - - - - - - - - - - - - - - - - - 65°C/W
Ambient operating temperature range (TA) - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History