NPFC - MIL-H-81581/4

HOSE ASSEMBLIES, BREATHING OXYGEN, LOW PRESSURE, WITH/WITHOUT CONNECTIONS FOR AN INTEGRATED COMMUNICATION SYSTEM

inactive
Buy Now
Organization: NPFC
Publication Date: 16 October 2000
Status: inactive
Page Count: 1

Document History

December 31, 2020
Hose Assemblies, Breathing Oxygen, Low Pressure, with/without Connections for an Integrated Communication System
A description is not available for this item.
March 31, 2016
Hose Assemblies, Breathing Oxygen, Low Pressure, with/without Connections for an Integrated Communication System
A description is not available for this item.
June 20, 2011
Hose Assemblies, Breathing Oxygen, Low Pressure, with/without Connections for an Integrated Communication System
The hose assemblies covered by this detail specification are intended for use with the oxygen mask and a connector or chest-mounted regulator in supplying breathing oxygen to aircrewmen in the...
July 24, 2006
HOSE ASSEMBLIES, BREATHING OXYGEN, LOW PRESSURE, WITH/WITHOUT CONNECTIONS FOR AN INTEGRATED COMMUNICATION SYSTEM
The hose assemblies covered by this detail specification are intended for use with the oxygen mask and a connector or chest-mounted regulator in supplying breathing oxygen to aircrewmen in the...
July 20, 2005
HOSE ASSEMBLIES, BREATHING OXYGEN, LOW PRESSURE, WITH/WITHOUT CONNECTIONS FOR AN INTEGRATED COMMUNICATION SYSTEM
A description is not available for this item.
MIL-H-81581/4
October 16, 2000
HOSE ASSEMBLIES, BREATHING OXYGEN, LOW PRESSURE, WITH/WITHOUT CONNECTIONS FOR AN INTEGRATED COMMUNICATION SYSTEM
A description is not available for this item.
July 30, 1997
HOSE ASSEMBLIES, BREATHING OXYGEN, LOW PRESSURE, WITH/WITHOUT CONNECTIONS FOR AN INTEGRATED COMMUNICATION SYSTEM
A description is not available for this item.
October 29, 1991
HOSE ASSEMBLIES, BREATHING OXYGEN, LOW PRESSURE, WITH/WITHOUT CONNECTIONS FOR AN INTEGRATED COMMUNICATION SYSTEM
A description is not available for this item.
December 10, 1982
HOSE ASSEMBLIES, BREATHING OXYGEN, LOW PRESSURE, WITH/WITHOUT CONNECTIONS FOR AN INTEGRATED COMMUNICATION SYSTEM
This specification covers the detail requirements for two types of low pressure oxygen hose assemblies which extend from the oxygen mask to a connector or chest-mounted regulator. Hose and hose...
November 11, 1904
HOSE ASSEMBLIES, BREATHING OXYGEN, LOW PRESSURE, WITH/WITHOUT CONNECTIONS FOR AN INTEGRATED COMMUNICATION SYSTEM
A description is not available for this item.

References

Advertisement