CSA - ISO/IEC ISP 10614-5-99

Information Technology - International Standardized Profile RC - X.25 Protocol Relaying - Part 5: Definition of Profile RC51.1111, X.25 Protocol Relaying between CSMA/CD LAN subnetworks and PSDNs Using Virtual Calls over a PSTN Leased Line Permanent Access

inactive, Most Current
Organization: CSA
Publication Date: 1 July 1999
Status: inactive
Page Count: 14
scope:

General

ISO/IEC ISP 10614 is applicable to interworking units concerned with the use of ISODEC 8208 (X.25 Packet Layer Protocol). An RCp.q relay provides the means for a system on one subnetwork to communicate with a system, or make use of facilities, on another subnetwork.

This part of ISO/IEC ISP 10614 defines the RC51.1111 profile, which is applicable to interworking units operating between CSMA/CD LAN subnetworks and PSDNs using virtual calls over a PSTN leased line permanent access.

Document History

ISO/IEC ISP 10614-5-99
July 1, 1999
Information Technology - International Standardized Profile RC - X.25 Protocol Relaying - Part 5: Definition of Profile RC51.1111, X.25 Protocol Relaying between CSMA/CD LAN subnetworks and PSDNs Using Virtual Calls over a PSTN Leased Line Permanent Access
General ISO/IEC ISP 10614 is applicable to interworking units concerned with the use of ISODEC 8208 (X.25 Packet Layer Protocol). An RCp.q relay provides the means for a system on one subnetwork to...
July 1, 1999
Information Technology - International Standardized Profile RC - X.25 Protocol Relaying - Part 5: Definition of Profile RC51.1111, X.25 Protocol Relaying between CSMA/CD LAN subnetworks and PSDNs Using Virtual Calls over a PSTN Leased Line Permanent Access
General ISO/IEC ISP 10614 is applicable to interworking units concerned with the use of ISO/IEC 8208 (X.25 Packet Layer Protocol). An RCp.q relay provides the means for a system on one subnetwork to...

References

Advertisement