DS/EN 301419-2 V5.0.3
Digital cellular telecommunications system (Phase 2+); Attachment requirements for Global System for Mobile communications (GSM); High Speed Circuit Switched Data (HSCSD) Multislot Mobile Stations; Access (GSM 13.34 version 5.0.3)
| Organization: | DS |
| Publication Date: | 8 December 1999 |
| Status: | inactive |
scope:
This Harmonised Standard specifies the technical requirements to be met by terminal equipment capable of connecting to a public telecommunications network and that support the GSM High Speed Circuit Switched Data Multislot (HSCSD) feature. These requirements apply to terminals for Phase 2+ of the public land mobile radio service, operating in the 900 MHz and 1800 MHz bands with a channel separation of 200 kHz, utilising constant envelope modulation and carrying traffic channels according to the Time Division Multiple Access (TDMA) principle.
Document History