DOD - SMD 5962-90730
MICROCIRCUIT, HIGH SPEED TRACK AND HOLD AMPLIFIER, HYBRID
| Organization: | DOD |
| Publication Date: | 22 June 1993 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 MN376, HCT-0300A High speed track and hold amplifier
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534
The case outline(s) shall be as designated in appendix C of MIL-R-38510, and as follows:
Outline letter Case outline X See figure 1 (24-lead, 1.315" × .810" × .170"), dual-in-line package. Y See figure 2 (24-lead, 1.280" × .780" × .175"), dual-in-line package.
The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Positive supply voltage (VCC)- - - - - - - - - - - - - - - +18 V dc Negative supply voltage (VEE)- - - - - - - - - - - - - - - −18 V dc Logic supply voltage (VDD) - - - - - - - - - - - - - - - - −0.5 V dc to +7 V dc Analog input channels - - - - - - - - - - - - - - - - - - ± VCC Digital input- - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc Power dissipation- - - - - - - - - - - - - - - - - - - - - 1.025 W Thermal resistance (ΘJC) - - - - - - - - - - - - - - - - - 50°C/W Thermal resistance (ΘJA) - - - - - - - - - - - - - - - - - 70°C/W Lead temperature (soldering, 10 seconds) - - - - - - - - - 300°C Storage temperature range- - - - - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ)- - - - - - - - - - - - - - - - - +175°C
Positive supply voltage (VCC)- - - - - - - - - - - - - - - +14.55 V to +15.45 V dc Negative supply voltage (VEE)- - - - - - - - - - - - - - - −14.55 V to −15.45 V dc Logic supply voltage (VDD) - - - - - - - - - - - - - - - - +4.75 V dc to +5.25 V dc Case operating temperature range (TC) - - - - - - - - - - −55°C to +125°C Input voltage range- - - - - - - - - - - - - - - - - - - - −10.0 V dc to +10.0 V dc Output current - - - - - - - - - - - - - - - - - - - - - - ±20 mA
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History