AGMA 2007

Gears - Surface Temper Etch Inspection After Grinding

inactive
Buy Now
Organization: AGMA
Publication Date: 2 March 2000
Status: inactive
Page Count: 14
scope:

This standard specifies standard procedures and requirements for the detection and classification of localized overheating on ground surfaces by chemical etch methods.

Some methods which have been used in the past are no longer recommended. Specifications should be changed to use the methods in this standard. These etching methods are more sensitive to changes in surface hardness than most hardness testing methods.

This standard applies to steel parts, such as gears, shafts, splines and bearings, but is not applicable to nitrided parts and stainless steels.

NOTE: This process, although at times called "nital etch", should notbeconfusedwith other processes also known as "nital etc".

The surface temper etch procedure is to be per- formed after grinding and before additional finishing operations.

Document History

March 2, 2000
Gears -- Surface Temper Etch Inspection After Grinding
Explains the materials and procedures to determine and evaluate localized overheating on ground surfaces. Includes a system to describe and classify the indications produced during this inspection....
AGMA 2007
March 2, 2000
Gears - Surface Temper Etch Inspection After Grinding
This standard specifies standard procedures and requirements for the detection and classification of localized overheating on ground surfaces by chemical etch methods. Some methods which have been...
March 2, 2000
Gears - Surface Temper Etch Inspection After Grinding
A description is not available for this item.
July 1, 1992
Surface Temper Etch Inspection After Grinding
A description is not available for this item.

References

Advertisement