DS/ETS 300354

Broadband Integrated Services Digital Network (B-ISDN) - Protocol reference model

active, Most Current
Organization: DS
Publication Date: 5 March 1997
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This European Telecommunication Standard (ETS) addresses the Broadband Integrated Services Digital Network (B-ISDN) Protocol Reference Model (PRM) and its applications. It is an extension of the CCITT Recommendation I.321 [Error! Bookmark not defined], including also a description of the Physical Layer (PL) and Asynchronous Transfer Mode (ATM) layer internal structure, as well as the primitives between these two layers, and towards the Layer Management Entities (LME), and the primitives between the ATM layer and the ATM Adaptation Layer (AAL).

Document History

DS/ETS 300354
March 5, 1997
Broadband Integrated Services Digital Network (B-ISDN) - Protocol reference model
This European Telecommunication Standard (ETS) addresses the Broadband Integrated Services Digital Network (B-ISDN) Protocol Reference Model (PRM) and its applications. It is an extension of the...
Advertisement