ARMY - MIL-C-70567B

CIRCUIT BOARD, COMPUTER AND MEMORY: 9360878

inactive
Organization: ARMY
Publication Date: 2 May 1994
Status: inactive
Page Count: 54
scope:

This specification covers the requirements, examinations and tests for the fire control processor computer and memory circuit card assembly, referred to as the computer and memory board (CMB). The CMB is used to compute ballistics calculations and communicate with the servo control processor input/output board and data transmission board. The CMB also manages weapon system Built-In-Test (BIT). The CMB is a 10 ½ inch by 7 ¼ inch double-layered, multi-wire circuit card mounted vertically in the fire control processor (FCP). Refer to Figure 1 for the CMB functional block diagram (see 6.1).

intended Use:

The CMB assembly is used in the Fire Control Processor in the VADS self-propelled and towed vehicles.

Document History

October 3, 1997
CIRCUIT BOARD, COMPUTER AND MEMORY: 9360878
A description is not available for this item.
MIL-C-70567B
May 2, 1994
CIRCUIT BOARD, COMPUTER AND MEMORY: 9360878
This specification covers the requirements, examinations and tests for the fire control processor computer and memory circuit card assembly, referred to as the computer and memory board (CMB). The...

References

Advertisement