FORD WSK-M11P57-A1
PERFORMANCE STRUCTURAL ADHESIVE, POLYURETHANE, ONE COMPONENT, STANDARD
| Organization: | FORD |
| Publication Date: | 8 July 1994 |
| Status: | inactive |
| Page Count: | 7 |
scope:
1. SCOPE
These specifications define the performance requirements for solvent free, polyurethane based, structural metal-to-metal respectively semistructural metal-to-glass adhesives as follows (see also 5.1) WSK-M11P57-A1: One component material and moisture curing at ambient temperatures, with standard fix behavior, WSK-M11P57-A2: One component material and moisture curing at ambient temperatures with a high shear modulus behaviour after complete curing, WSK-M11P57-A3: One component material, warm bead applied and moisture curing at ambient temperatures, with a fast fix behaviour, WSK-M11P57-A4: One component material and moisture curing at ambient temperatures, with standard fix and non conductive behaviour.
Document History