NPFC - MIL-I-3190/9

INSULATION SLEEVING, ELECTRICAL, FLEXIBLE, SILICONE COATED CLASS 240 DEG. C, TYPE D, CATEGORY C

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 8 August 1991
Status: active
Page Count: 4
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the insulation sleeving described herein shall consist of this specification sheet and the issue of the following specification listed in that issue of the Department of Defense Index of Specifications and Standards (DODISS) specified in the solication: MIL-I-3190

The sleeving shall be of the following classification:

Class 240°C, Type D, Category C

intended Use:

The temperature index for this class of sleeving at 15,000 hours is 240°C. The sleeving covered by this specification is intended for applications in electrical equipment requiring primary... View More

Document History

February 19, 2021
Insulation Sleeving, Electrical, Flexible, Silicone Coated Class 240 Degrees C, Type D, Category C
A description is not available for this item.
May 28, 1992
INSULATION SLEEVING, ELECTRICAL, FLEXIBLE, SILICONE COATED CLASS 240 DEG. C, TYPE D, CATEGORY C
A description is not available for this item.
MIL-I-3190/9
August 8, 1991
INSULATION SLEEVING, ELECTRICAL, FLEXIBLE, SILICONE COATED CLASS 240 DEG. C, TYPE D, CATEGORY C
The temperature index for this class of sleeving at 15,000 hours is 240°C. The sleeving covered by this specification is intended for applications in electrical equipment requiring primary insulation...

References

Advertisement