ETSI - PRETS 300 836-1
Radio Equipment and Systems (RES); HIgh PErformance Radio Local Area Network (HIPERLAN) Type 1; Conformance Testing Specification; Part 1: Radio Type Approval and Radio Frequency (RF) Conformance Test Specification
| Organization: | ETSI |
| Publication Date: | 1 February 1998 |
| Status: | inactive |
| Page Count: | 47 |
scope:
This European Telecommunication Standard (ETS) specifies the radio type approval and Radio Frequency (RF) conformance testing of the HIgh PErformance Radio Local Area Network (HIPERLAN) functional specification as specified in ETS 300 652 [1].
HIPERLAN is confined to the lowest two Open Systems Interconnection (OSI) layers, namely the physical layer and the data link layer. Functions of higher layers are required for operation and interworking of a complete system and are outside the scope of HIPERLAN.
This ETS applies only to Units Under Test (UUT) operating in the band 5,15 GHz to 5,30 GHz. The use of the band 17,1 GHz to 17,3 GHz is covered by other HIPERLAN standards.
Document History