NPFC - MIL-F-50828
FUZE, MULTI-OPTION: M734 (LESS BOOSTER AND LEAD)
| Organization: | NPFC |
| Publication Date: | 16 June 1986 |
| Status: | active |
| Page Count: | 94 |
scope:
This specification covers FUZE, MULTI-OPTION: M734 (Less Booster and Lead) for use with the Army mortar systems (see 6.1). The M734 is a radio-type proximity fuze. Four selectable options are provided: Proximity (PRX), Near Surface Burst (NSB), Impact (IMP), and Delay after Impact (DLY). At least one backup is provided for all function selections except Delay after Impact.
intended Use:
The M734 Multi-Option Fuze is presently Type Classified Standard on the 60mm Lightweight Company Mortar System as part of the M720 cartridge for use with the M224 Mortar and Type classified on the... View More
Document History