IEC 61212-2

Insulating materials – Industrial rigid round laminated tubes and rods based on thermosetting resins for electrical purposes – Part 2: Methods of test

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 April 2006
Status: active
Page Count: 48
ICS Code (Insulating materials in general): 29.035.01
scope:

This part of IEC 61212 describes methods of test for the materials defined in IEC 61212-1.

Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

Safety warning:

It is the responsibility of the user of the methods contained or referred to in this document to ensure that they are used in a safe manner.

Document History

IEC 61212-2
April 1, 2006
Insulating materials – Industrial rigid round laminated tubes and rods based on thermosetting resins for electrical purposes – Part 2: Methods of test
This part of IEC 61212 describes methods of test for the materials defined in IEC 61212-1. Materials which conform to this specification meet established levels of performance. However, the selection...
July 1, 1995
Industrial Rigid Round Laminated Tubes and Rods Based on Thermosetting Resins for Electrical Purposes - Part 2: Methods of Test
This part of International Standard IEC 1212 deals with the test methods for industrial rigid round laminated tubes and rods based on thermosetting resins for electrical purposes.

References

Advertisement