NPFC - MIL-M-38510/343
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, BINARY COUNTERS, MONOLITHIC SILICON
| Organization: | NPFC |
| Publication Date: | 21 September 1989 |
| Status: | inactive |
| Page Count: | 48 |
scope:
This specification covers the detail requirements for monolithic silicon, bipolar, Advanced Schottky TTL, binary counter microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete Part or Identifying Number (PIN) (see 6.7).
The device types shall be as follows:
Device type Circuit 01 Synchronous 4-bit binary counter (asynchronous master reset) 02 Synchronous 4-bit binary counter (synchronous reset) 03 Synchronous 4-bit up/down binary counter (with mode control) 04 Synchronous 4-bit up/down binary counter (asynchronous master reset)
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outline shall be designated as follows:
Letter Case outline (see MIL-M-38510, appendix C) E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package X C-2A (20 terminal, .358" × .358" × .075"), square chip carrier package 2 C-2 (20 terminal, .358" × .358" × .100"), square chip carrier package
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441-5700, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - −1.2 V dc at −18 mA to +7.0 V dc Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD)1/: Device types 01, 02, 03, 04- - - - - - - - - - - - 303 mW Lead temperature (Soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Cases E, F, X, 2 - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) 2/ - - - - - - - - - - - - - +175°C
Supply voltage (VCC)- - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH)- - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - 0.8 V dc Normalized fanout (each output) 3/: Low level - - - - - - - - - - - - - - - - - - - - - 33 maximum High level- - - - - - - - - - - - - - - - - - - - - 50 maximum Case operating temperature range (TC) - - - - - - - −55°C to +125°C Width of clock pulse, high ([P bar][E bar] = High) Device types 01, 02 - - - - - - - - - - - - - - - - 9.0 ns minimum Width of clock pulse, high ([P bar][E bar] = Low) Device types 01, 02- - - - - - - - - - - - - - - - 7.0 ns minimum Width of clock pulse, low ([P bar][E bar] = High) Device types 01, 02 - - - - - - - - - - - - - - - - 8.0 ns minimum Width of clock pulse, low ([P bar][E bar] = Low) Device types 01, 02 - - - - - - - - - - - - - - - - 9.0 ns minimum Width of master reset pulse, low ([M bar][R bar] = low) Device type 01- - - - - - - - - - - - - - - - - - - 9.5 ns minimum Width of [P bar][L bar] pulse low: Device type 03- - - - - - - - - - - - - - - - - - - 8.5 ns minimum Width of [P bar][L bar] pulse low: Device type 04- - - - - - - - - - - - - - - - - - - 7.5 ns minimum Width of clock pulse low. Device type 03- - - - - - - - - - - - - - - - - - - 7.0 ns minimum Width of CPU or CPD pulse low Device type 04- - - - - - - - - - - - - - - - - - - 7.0 ns minimum Width of master reset pulse, high ([M bar][R bar] = high) Device type 04- - - - - - - - - - - - - - - - - - - 6.0 ns minimum Width of CPU or CPD. pulse, low (change of direction) Device type 04- - - - - - - - - - - - - - - - - - - 12.0 ns minimum Setup. time Pn high to clock pulse Device types 01, 02 - - - - - - - - - - - - - - - - 5.5 ns minimum Setup time Pn low to clock pulse Device types 01, 02 - - - - - - - - - - - - - - - - 5.5 ns minimum Setup time [P bar][E bar] or [S bar][R bar] high to clock pulse Device types 01, 02 - - - - - - - - - - - - - - - - 13.5 ns minimum Setup time [P bar][E bar] or [S bar][R bar] low to clock pulse Device types 01, 02 - - - - - - - - - - - - - - - - 10.5 ns minimum
Setup time CEP or CET high to clock pulse Device types 01, 02 - - - - - - - - - - - - - - - - 13.0 ns minimum Setup time CEP or CET low to clock pulse Device types 01, 02 - - - - - - - - - - - - - - - - 7.5 ns minimum Setup time [U bar]/D high to clock pulse Device type 03- - - - - - - - - - - - - - - - - - - 12.0 ns minimum Setup time [U bar]/D low to clock pulse Device type 03- - - - - - - - - - - - - - - - - - - 12.0 ns minimum Setup time Pn high to [P bar][L bar] Device types 03, 04 - - - - - - - - - - - - - - - - 6.0 ns minimum Setup time Pn low to [P bar][L bar] Device types 03, 04 - - - - - - - - - - - - - - - - 6.0 ns minimum Setup time [C bar][E bar] low to clock pulse Device type 03- - - - - - - - - - - - - - - - - - - 10.5 ns minimum Hold time Pn high to clock pulse Device types 01, 02 - - - - - - - - - - - - - - - - 2.5 ns minimum Hold time Pn low to clock pulse Device types 01, 02 - - - - - - - - - - - - - - - - 2.5 ns minimum Hold time [P bar][E bar] or [S bar][R bar] high to clock pulse Device types 01, 02 - - - - - - - - - - - - - - - - 2.0 ns minimum Hold time [P bar][E bar] or [S bar][R bar] low to clock pulse Device types 01, 02 - - - - - - - - - - - - - - - - 0.0 ns minimum Hold time CEP or CET high to clock pulse Device types 01, 02 - - - - - - - - - - - - - - - - 2.0 ns minimum Hold time CEP or CET low to clock pulse Device types 01, 02 - - - - - - - - - - - - - - - - 2.0 ns minimum Hold time Pn low to [P bar][L bar] Device types 03, 04 - - - - - - - - - - - - - - - - 2.0 ns minimum Hold time [U bar]/D high to clock pulse Device type 03- - - - - - - - - - - - - - - - - - - 0.0 ns minimum Hold time [U bar]/D low to clock pulse Device type 03- - - - - - - - - - - - - - - - - - - 0.0 ns minimum Hold time [C bar][E bar] low to clock pulse Device type 03- - - - - - - - - - - - - - - - - - - 0.0 ns minimum Recovery time master reset to clock pulse Device type 01- - - - - - - - - - - - - - - - - - - 6.0 ns minimum Recovery time [P bar][L bar] to clock pulse Device type 03- - - - - - - - - - - - - - - - - - - 7.5 ns minimum Recovery time master reset to CPU or CPD Device type 04- - - - - - - - - - - - - - - - - - - 4.5 ns minimum Recovery time [P bar][L bar] to CPU or CPD Device type 04- - - - - - - - - - - - - - - - - - - - 8.0 ns minimum
intended Use:
Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History