AFNOR - NF EN 4509

Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, threaded to head, in titanium alloy, anodized, with aluminium pigmented coating, metric series - Classification : 1 100 MPa (at ambient temperature) / 315 °C

active, Most Current
Organization: AFNOR
Publication Date: 1 September 2006
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NF EN 4509
September 1, 2006
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, threaded to head, in titanium alloy, anodized, with aluminium pigmented coating, metric series - Classification : 1 100 MPa (at ambient temperature) / 315 °C
A description is not available for this item.
Advertisement